Taiwan Semiconductor Co., Ltd. TVS Diodes SMBJ150A

Description
243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ150AFSDKR-ND - DigiKey
Thief River Falls, MN, United States
243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ150AFSTR-ND - DigiKey
Thief River Falls, MN, United States
243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ150AFSCT-ND - DigiKey
Thief River Falls, MN, United States
243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Tvs Diode, 600W, 150V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor - 02AH4695 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 150V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor
02AH4695
Tvs Diode, 600W, 150V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor 02AH4695
TVS DIODE, 600W, 150V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:150V; Clamping Voltage Vc Max:243V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 150V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:150V; Clamping Voltage Vc Max:243V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ150AFSDKR-ND 02AH4695
Product Name TVS Diodes Tvs Diode, 600W, 150V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor
Configuration Single
Package SMB; DO-214AA, SMB DO-214AA
Peak Pulse Power 600 watts
VC 243 volts 243 volts
VBR 167 volts
Unlock Full Specs
to access all available technical data