600W Bidirectional TVS Diode, 15V, DO-214AA, SMD Product overview: SMBJ15CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ15CA-E3/52 can be used for catalog matching and distributor lookup.
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Bidirectional 600W TVS diode 15V DO214
Bidirectional 600W TVS diode 15V DO214
Bidirectional 600W TVS diode 15V DO214
TVS DIODE 15VWM 24.4VC DO214AA
TVS DIODE, 600W, 15V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 15V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 15V 800W Bidir TransZorb 5% Tol
TVS DIODE 15VWM 24.4VC DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ15CA-E3/52 | SMBJ15CA-E3/52GICT-ND | 6288414 | 6288414P | SMBJ15CA-E3/52 | 05R5766 | 77K4438 | SMBJ15CA-E3/52 | SMBJ15CA-E3/52 |
| Product Name | SMD 600W 15V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 15V, Do-214Aa; Product Range Vishay | Tvs Diode, 600W, 15V, Do-214Aa, Full Reel; Product Range Vishay | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Package | Tape and Reel | SMB; DO-214AA, SMB | Do-214aa (smb) | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | DO-214AA-2 (SMB) | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |