Advanced Antivibration Components - AAC Datasheets for Vibration Isolators and Machine Mounts
The vibration isolators and machine mounts product area includes a wide range of devices used to keep
machines, motor vibration, and other appliances level, stabilized and insulated from the dangers of vibration.
Vibration Isolators and Machine Mounts: Learn more
| Product Name | Notes |
|---|---|
| BODY: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS UP TO: 1632 kgf (3598 lb.) | |
| HOUSING: Steel, Zinc Plated SPRING: Hard Drawn Steel Wire, Painted UPPER PLATE: Steel, Zinc Plated LOWER PLATE: Neoprene FEATURES: By having rubber on both ends of the coil spring, the... | |
| ISOLATOR: Natural Rubber HOUSING: Steel, Zinc Plated FEATURES: • Handles wide range of loads from light to heavy. • Simplifies installation due to the rubber and the housing being preattached. | |
| SPRING: DIN 17223-C BOX: Carbon Steel ISOLATOR: Natural Rubber FOR LOADS OF: 60 to 4500 N (13.5 to 1011.6 lb.) TEMPERATURE RANGE: -90°C to 200°C (-130°F to 392°F) • SUSPENDS... | |
| BASE & STUD: Steel, Zinc Plated ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene Fig. 2 – Nitrile Rubber Compound FOR LOADS UP TO: 1632 kgf (3598 lb.) | |
| BELLOWS: Synthetic Rubber, Reinforced Cord & Wire RING & PLATE: Steel, Zinc Plated | |
| BODY: Cast Iron, Painted LEVEL ADJUSTING BOLT: Steel, Zinc Plated APPLICATIONS: • FPD PRODUCTION PROCESS SYSTEM. • SEMICONDUCTOR PRODUCTION PROCESS SYSTEM. • PRECISION METAL WORKING MACHINE. • LARGE PRECISION MEASURING... | |
| BODY:Cast Iron, Zinc Galvanized ISOLATOR SPRINGS: Hard Drawn Spring Wire, Cation Electrodeposition PLATE & HARDWARE: Steel, Zinc Galvanized APPLICATIONS: • COOLING TOWERS • CO-GENERATION • CHILLING UNIT • TRANSFORMER • | |
| BOLT & NUT : Steel, Zinc Plated BEARING PLATE: Steel HOUSING: Steel, Painted ISOLATOR: Neoprene | |
| BOLT: DIN 976 NUTS: DIN 934 WASHER: DIN 9021 ISOLATOR: Natural Rubber (Ozone-Resistant) • ISOLATES IMPACTS & STRUCTURAL NOISE • PREVENTS MACHINE PIVOTING | |
| CABLE: Stainless Steel MOUNTING PLATES: Aluminum TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C) APPLICATIONS: • COMPUTERS • ELECTRONICS, MEDICAL EQUIPMENT • AVIONICS • GENERATORS, MOTORS & PUMPS FEATURES: • | |
| DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF) | |
| FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf) | |
| FASTENERS: Steel, Zinc Plated ISOLATOR: (45 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 11.2 to 228.4 kgf (24.7 to 504 lb.) FOR SHEAR LOADS OF:... | |
| FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 10.2 TO 480.3 kgf (22.5 TO 1059 lb.) | |
| FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 15.3 to 673 kgf (33.7 to 1484 lb.) FOR SHEAR LOADS OF:... | |
| FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 15.3 to 734.2 kgf (33.7 to 1618 lb.) FOR SHEAR LOADS OF:... | |
| FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 29.6 to 119.3 kgf (65.3 to 263 lb.) | |
| FASTENERS: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.) FOR SHEAR LOADS OF: 2 to 112... | |
| HANDLE:Cast Iron, Painted BOLT & NUT: Steel, Zinc Plated HOUSING: Cast Iron, Painted ISOLATOR: Neoprene | |
| Isolator – Natural Rubber Bracket – Steel, Painted | |
| ISOLATOR: EPDM Rubber BODY: Aluminized Steel SCREW: Steel, Zinc Plated TEMPERATURE RANGE: -20ºF to +250ºF (-29ºC to +121ºC) APPLICATIONS: • Vibration dampening in harsh environmental conditions. • SUPERIOR ENVIRONMENTAL CORROSION... | |
| ISOLATOR: Natural Rubber BASE: Carbon Steel • CAN BE MOUNTED IN SERIES SHOWN: Catalog Number V10Z75MBM200-.. with upper metal reinforcement visible. | |
| ISOLATOR: Natural Rubber BASE: Carbon Steel • LATERAL STIFFNESS 3 TO 4 TIMES GREATER THAN AXIAL STIFFNESS | |
| ISOLATOR: Natural Rubber BASE: Steel, Painted APPLICATIONS: • PUMPS • FANS • ENGINE-DRIVEN • GENERATORS • STARTERS • COMPRESSORS • CONSTRUCTION AND INDUSTRIAL MACHINERY FEATURES: Uniform spring rate in any... | |
| ISOLATOR: Natural Rubber BASE: Steel FOR COMPRESSION LOADS TO: 1475 Pounds (669 kgf) FOR SHEAR LOADS TO: 440 Pounds (200 kgf) | |
| ISOLATOR: Natural Rubber BASE: Steel FOR COMPRESSION LOADS TO: 900 Pounds (408 kgf) FOR SHEAR LOADS TO: 360 Pounds (163.3 kgf) | |
| ISOLATOR: Natural Rubber PLATES & SLEEVE: Steel, Painted APPLICATIONS: CONSTRUCTION MACHINERY: ENGINES, CABINS, FUEL TANKS, RADIATORS. GENERAL INDUSTRIAL MACHINERY: ENGINES, GENERATORS. OTHERS: PANEL COVER ATTACHMENTS. | |
| ISOLATOR: Natural Rubber SCREW & PLATE: Steel, Zinc Plated BASE: Steel, Zinc Plated APPLICATIONS: • TRANSFORMERS • ELECTRICDISTRIBUTION PANELS • UNINTERRUPTIBLEPOWER SUPPLIES • DISTRIBUTIONPIPESUPP ORTS • VENTILATIONUNITS FEATURES: • • | |
| ISOLATOR: Neoprene BASE: Steel, Trivalent Chromium Plated FOR LOADS OF: 2 to 5 kgf (4.4 to 11 lbf) APPLICATIONS: • OFFICE MACHINES • AIR CONDITIONERS • SMALL GENERATORS FEATURES: • | |
| ISOLATOR: Neoprene INSERT & BASE: Steel, Trivalent Chromium Plated FOR LOADS OF: 2.5 to 8 kgf (5.5 to 17.6 lbf) APPLICATIONS: • OFFICE MACHINES • AIR CONDITIONERS • SMALL GENERATORS... | |
| ISOLATOR: Neoprene PLATE & SCREW: Steel, Zinc Plated APPLICATIONS: • PARTS FEEDERS • OFFICE EQUIPMENT • PRECISION MACHINERY • MEASURING EQUIPMENT • ELECTRONIC EQUIPMENT • OPTICAL EQUIPMENT • TEST EQUIPMENT... | |
| ISOLATOR: Neoprene SLEEVE: Carbon Steel, Rust-Resistant Coating TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C) APPLCATIONS: HIGHWAY AND OFF-HIGHWAY VEHICLES: ISOLATE ENGINES, CABS, RADIATORS, BATTERY BOXES, FUEL TANKS AND ACCESSORIES. | |
| ISOLATOR: Neoprene WEAR PLATE & SLEEVE: Carbon Steel, Rust-Resistant Coating TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C) APPLCATIONS: • SMALL ENGINES • GENERATORS • PUMPS • RADIATORS • OPERATOR... | |
| ISOLATOR: Ozone-Resistant Natural Rubber (55 Shore A) BOLT: DIN 976 NUT: DIN 934 WASHER: DIN 9021 BASE: Carbon Steel • • EXCELLENT TEAR RESISTANCE STUD IS REMOVABLE FOR FEMALE THREAD... | |
| ISOLATOR: Rubber PLATE: Steel SCREW & NUT: Steel SPRING WASHER: Steel FOR LOADS UP TO:160 kgf (352.7 lbf) FEATURES: Simple design and economical Can be Installed in small space Can... | |
| ISOLATOR: Rubber PLATES & SCREW: Steel FOR LOADS UP TO: 2600 kgf (5732 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support... | |
| ISOLATOR: Rubber PLATES & SCREW: Steel FOR LOADS UP TO: 280 kgf (617.3 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support... | |
| ISOLATOR: Rubber PLATES & SCREWS: Stainless Steel FOR LOADS UP TO: 250 kgf (551.2 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can... | |
| ISOLATOR: Rubber PLATES: Steel NUT: Steel FOR LOADS UP TO: 280 kgf (617.3 lbf FEATURES: Simple design and easy to install Embedded nut allows smaller space for attaching bolt Allows... | |
| ISOLATOR: Rubber PLATES: Steel SCREW & NUT: Steel SPRING WASHER: Steel FOR LOADS UP TO: 850 kgf (1874 lbf) FEATURES: Simple design and economical Can be Installed in small space... | |
| ISOLATOR: Silicon Rubber SCREW & PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) | |
| ISOLATOR: Silicone Gel, EPDM Rubber PLATE & SCREW: Stainless Steel TEMPERATURE RANGE: -20°C to +99°C (-4°F to +194°F) APPLICATIONS: PUMP COMPRESSOR MANUFACTURING EQUIPMENT PRECISION EQUIPMENT FOR INTERMEDIATE LOAD APPLICATIONS (25... | |
| MATERIAL: Body – Steel, Zinc Plated Isolator – Natural Rubber / Styrene-Butadiene Rubber Compound, 60 ± 5 Durometer | |
| MATERIAL: Fastener – Steel, Zinc Plated Isolator – Styrene-Butadiene Rubber Compound, 60 ± 5 Durometer | |
| MATERIAL: Upper Case, Lower Case & Base Plate – Steel Sheet – Rubber | |
| PAD: Natural Rubber TEMPERATURE RANGE: -30°C to +70°C (-22°F to +158°F) FEATURES: The part has protrusions of 4 different diameters and heights on both surfaces. Depending on the load, varying... | |
| PAD: Nitrile Rubber Compound, Oil-Resistant. | |
| PAD: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • LOW RESONANCE MAGNIFICATION • OZONE, UV AND CHEMICAL RESISTANT • ABSORBS SHOCKS • REDUCES NOISE | |
| PAD: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) APPLICATIONS: • PRECISION SCIENTIFIC EQUIPMENT • MOBILE MEASURING AND COMMUNICATION EQUIPMENT • SMALL PUMPS AND COMPRESSORS FEATURES: • Simple... | |
| PLATE: Steel, Zinc Plated SCREW: Steel, Zinc Plated ISOLATOR: Soft Rubber SPECIFICATIONS: • Use Only in Compression • Do not use where mount is subjected to twist • Use at... | |
| PLATE: Steel, Zinc Plated SCREW: Steel, Zinc Plated ISOLATOR:Soft Rubber SPECIFICATIONS: • Use Only in Compression • Do not use where mount is subjected to twist • Use at temperatures... | |
| SPRING: Steel (Black Cataphoresis or Blue Epoxy) BASE: Carbon Steel ISOLATOR: Polyethylene BASE PAD: Foam Rubber BUSHING: Carbon Steel TEMPERATURE RANGE: -90°C TO +200°C (-130°F TO +392°F) • LATERAL TO... | |
| SPRING: Steel (Black Cataphoresis or Blue Epoxy) BASE: Carbon Steel ISOLATOR: Polyethylene BASE PAD:Foam Rubber BUSHING: Carbon Steel TEMPERATURE RANGE: -90°C TO +200°C (-130°F TO +392°F) • LATERAL TO AXIAL... | |
| STUD: Stainless Steel BODY: Silicone Gel FLANGE PLATE: Stainless Steel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS... | |
| STUD: Stainless Steel BODY: Silicone Gel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C) | |
| STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel FLANGE PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE... | |
| STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) | |
| STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO... | |
| STUDS: Stainless Steel BODY: Silicone Gel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED... | |
| UPPER CASE, LOWER CASE & BASE PLATE: Steel SHEET: Rubber FOR STANDARD LOADS OF: 60±10 to 1000±50 kgf (132±22 to 2200±110 lb.) OPERATING TEMPERATURE: +23 ±3... |
| << Prev | Next >> |