Advanced Antivibration Components - AAC Ring Type Vibration Mount (Inch) V10Z 8-111

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)

Suppliers

Company
Product
Description
Supplier Links
Ring Type Vibration Mount (Inch) - V10Z 8-111 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Ring Type Vibration Mount (Inch)
V10Z 8-111
Ring Type Vibration Mount (Inch) V10Z 8-111
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 8-111
Product Name Ring Type Vibration Mount (Inch)
Application Vibration Isolation
Type Universal Mount
Features Threaded Stud
Load Capacity 2.00 lbs (0.91 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1265967 - RS Components, Ltd.
Specs
Application Vibration Isolation
Thickness 2.36 inch (60.00 mm)
View Details
Original Series Stud Style – Stainless Steel Base - Stainless Steel Stud - SSPM10S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Threaded Leveling Pads - 32524 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 50.00 lbs (22.68 kg)
View Details