Advanced Antivibration Components - AAC Leveling Mount - Conical Type (Metric) V10Z76MSG-60

Description
BOLT: DIN 976 NUTS: DIN 934 WASHER: DIN 9021 ISOLATOR: Natural Rubber (Ozone-Resistant) • ISOLATES IMPACTS & STRUCTURAL NOISE • PREVENTS MACHINE PIVOTING
Description
BOLT: DIN 976 NUTS: DIN 934 WASHER: DIN 9021 ISOLATOR: Natural Rubber (Ozone-Resistant) • ISOLATES IMPACTS & STRUCTURAL NOISE • PREVENTS MACHINE PIVOTING

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount - Conical Type (Metric) - V10Z76MSG-60 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount - Conical Type (Metric)
V10Z76MSG-60
Leveling Mount - Conical Type (Metric) V10Z76MSG-60
BOLT: DIN 976 NUTS: DIN 934 WASHER: DIN 9021 ISOLATOR: Natural Rubber (Ozone-Resistant) • ISOLATES IMPACTS & STRUCTURAL NOISE • PREVENTS MACHINE PIVOTING

BOLT: DIN 976

NUTS: DIN 934

WASHER: DIN 9021

ISOLATOR: Natural Rubber (Ozone-Resistant)

• ISOLATES IMPACTS & STRUCTURAL NOISE
• PREVENTS MACHINE PIVOTING

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z76MSG-60
Product Name Leveling Mount - Conical Type (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 337.20 lbs (152.93 kg)
Adjustment Range 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - QUIET POD Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
1.68
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
Thickness 0.75 inch (19.05 mm)
View Details
SS GLIDE - MN-25 - MN-25 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 264.00 lbs (119.73 kg)
View Details
Anti Vibration Mount-for.125
Specs
Application Vibration Isolation
Features Threaded Stud
View Details