Advanced Antivibration Components - AAC Anti Vibration Pad - Rubber V11R13MRHS090

Description
PAD: Natural Rubber TEMPERATURE RANGE: -30°C to +70°C (-22°F to +158°F) FEATURES: The part has protrusions of 4 different diameters and heights on both surfaces. Depending on the load, varying amount of contact surface is engaged giving a low natural frequency on wide ranges of load.
Description
PAD: Natural Rubber TEMPERATURE RANGE: -30°C to +70°C (-22°F to +158°F) FEATURES: The part has protrusions of 4 different diameters and heights on both surfaces. Depending on the load, varying amount of contact surface is engaged giving a low natural frequency on wide ranges of load.

Suppliers

Company
Product
Description
Supplier Links
Anti Vibration Pad - Rubber - V11R13MRHS090 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Anti Vibration Pad - Rubber
V11R13MRHS090
Anti Vibration Pad - Rubber V11R13MRHS090
PAD: Natural Rubber TEMPERATURE RANGE: -30°C to +70°C (-22°F to +158°F) FEATURES: The part has protrusions of 4 different diameters and heights on both surfaces. Depending on the load, varying amount of contact surface is engaged giving a low natural frequency on wide ranges of load.

PAD: Natural Rubber

TEMPERATURE RANGE: -30°C to +70°C (-22°F to +158°F)

FEATURES:

The part has protrusions of 4 different diameters and heights on both surfaces. Depending on the load, varying amount of contact surface is engaged giving a low natural frequency on wide ranges of load.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11R13MRHS090
Product Name Anti Vibration Pad - Rubber
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA100 / LVE100 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
LMS Anti-Vibration Levelers - LMS-M112124 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 400.00 to 1200.00 lbs (181.41 to 544.22 kg)
View Details
Wire Rope Isolator -  - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
View Details