Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V11Y02MSMMKA30

Description
ISOLATOR: Rubber PLATES & SCREWS: Stainless Steel FOR LOADS UP TO: 250 kgf (551.2 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading.
Description
ISOLATOR: Rubber PLATES & SCREWS: Stainless Steel FOR LOADS UP TO: 250 kgf (551.2 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V11Y02MSMMKA30 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V11Y02MSMMKA30
Cylindrical Vibration Mount (Metric) V11Y02MSMMKA30
ISOLATOR: Rubber PLATES & SCREWS: Stainless Steel FOR LOADS UP TO: 250 kgf (551.2 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading.

ISOLATOR: Rubber

PLATES & SCREWS: Stainless Steel

FOR LOADS UP TO: 250 kgf (551.2 lbf)

FEATURES:

• Simple design and economical
• Can be Installed in small space
• Can support heavy loads due to the relatively high spring constant
• Allows mounting in various orientations in compression, shear and slanted angle loading.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Y02MSMMKA30
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 200.66 lbs (91.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA80 / LVE80 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Original Series Stud Style w/Elastomer Pad - Steel - EPM10S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - SB-250-Seismic-Cable-Bracket - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details