Advanced Antivibration Components - AAC Base Mount - Bellows Type (Metric) V10Z63MSF50

Description
ISOLATOR: Silicone Gel, EPDM Rubber PLATE & SCREW: Stainless Steel TEMPERATURE RANGE: -20°C to +99°C (-4°F to +194°F) APPLICATIONS: PUMP COMPRESSOR MANUFACTURING EQUIPMENT PRECISION EQUIPMENT FOR INTERMEDIATE LOAD APPLICATIONS (25 TO 75 kgf) OZONE, UV AND CHEMICAL RESISTANT WATER WASHABLE TO BE USED IN COMPRESSION ONLY SHOULD BE EVENLY LOADED
Description
ISOLATOR: Silicone Gel, EPDM Rubber PLATE & SCREW: Stainless Steel TEMPERATURE RANGE: -20°C to +99°C (-4°F to +194°F) APPLICATIONS: PUMP COMPRESSOR MANUFACTURING EQUIPMENT PRECISION EQUIPMENT FOR INTERMEDIATE LOAD APPLICATIONS (25 TO 75 kgf) OZONE, UV AND CHEMICAL RESISTANT WATER WASHABLE TO BE USED IN COMPRESSION ONLY SHOULD BE EVENLY LOADED

Suppliers

Company
Product
Description
Supplier Links
Base Mount - Bellows Type (Metric) - V10Z63MSF50 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Mount - Bellows Type (Metric)
V10Z63MSF50
Base Mount - Bellows Type (Metric) V10Z63MSF50
ISOLATOR: Silicone Gel, EPDM Rubber PLATE & SCREW: Stainless Steel TEMPERATURE RANGE: -20°C to +99°C (-4°F to +194°F) APPLICATIONS: PUMP COMPRESSOR MANUFACTURING EQUIPMENT PRECISION EQUIPMENT FOR INTERMEDIATE LOAD APPLICATIONS (25 TO 75 kgf) OZONE, UV AND CHEMICAL RESISTANT WATER WASHABLE TO BE USED IN COMPRESSION ONLY SHOULD BE EVENLY LOADED

ISOLATOR: Silicone Gel, EPDM Rubber

PLATE & SCREW: Stainless Steel

TEMPERATURE RANGE: -20°C to +99°C (-4°F to +194°F)

APPLICATIONS:

  • PUMP
  • COMPRESSOR
  • MANUFACTURING EQUIPMENT
  • PRECISION EQUIPMENT
  • FOR INTERMEDIATE LOAD APPLICATIONS (25 TO 75 kgf)
  • OZONE, UV AND CHEMICAL RESISTANT
  • WATER WASHABLE
  • TO BE USED IN COMPRESSION ONLY
  • SHOULD BE EVENLY LOADED
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z63MSF50
Product Name Base Mount - Bellows Type (Metric)
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 165.38 lbs (75.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264957 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 13.23 lbs (6.00 kg)
Thickness 0.31 inch (8.00 mm)
View Details
High Value Series Socket Style - Stainless Steel - HVSSPM12B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Adjustable Clamp Heels - 47211 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
3.94
Specs
Application Vibration Isolation
Thickness 0.28 inch (7.04 mm)
View Details