ISOLATOR: Rubber
PLATES & SCREWS: Stainless Steel
FOR LOADS UP TO: 250 kgf (551.2 lbf)
FEATURES:
• Simple design and economical
• Can be Installed in small space
• Can support heavy loads due to the relatively high spring constant
• Allows mounting in various orientations in compression, shear and slanted angle loading.
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V11Y02MSMMKA40 |
| Product Name | Cylindrical Vibration Mount (Metric) |
| Application | Vibration Isolation |
| Type | Stud Plate Mount |
| Features | Threaded Stud |
| Load Capacity | 407.93 lbs (185.00 kg) |