Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V11Y02MSMMKA35

Description
ISOLATOR: Rubber PLATES & SCREWS: Stainless Steel FOR LOADS UP TO: 250 kgf (551.2 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading.
Description
ISOLATOR: Rubber PLATES & SCREWS: Stainless Steel FOR LOADS UP TO: 250 kgf (551.2 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V11Y02MSMMKA35 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V11Y02MSMMKA35
Cylindrical Vibration Mount (Metric) V11Y02MSMMKA35
ISOLATOR: Rubber PLATES & SCREWS: Stainless Steel FOR LOADS UP TO: 250 kgf (551.2 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading.

ISOLATOR: Rubber

PLATES & SCREWS: Stainless Steel

FOR LOADS UP TO: 250 kgf (551.2 lbf)

FEATURES:

• Simple design and economical
• Can be Installed in small space
• Can support heavy loads due to the relatively high spring constant
• Allows mounting in various orientations in compression, shear and slanted angle loading.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Y02MSMMKA35
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 220.50 lbs (100.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264917 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 507.68 lbs (230.24 kg)
Thickness 1.77 inch (45.00 mm)
View Details
Original Series Socket Style w/Elastomer Pad - Steel - EP306B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47213 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
.813
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 12.00 lbs (5.44 kg)
View Details