Advanced Antivibration Components - AAC Soft Rubber Vibration Mount (Metric) V11Z03MMMKXA20

Description
PLATE: Steel, Zinc Plated SCREW: Steel, Zinc Plated ISOLATOR: Soft Rubber SPECIFICATIONS: • Use Only in Compression • Do not use where mount is subjected to twist • Use at temperatures below +50°C (+122°F) • Avoid exposure to water or oil FEATURES: • Simple design and economical • Soft rubber with low spring constant • Suitable for light equipment • The end plates are serrated to prevent twisting during installation
Description
PLATE: Steel, Zinc Plated SCREW: Steel, Zinc Plated ISOLATOR: Soft Rubber SPECIFICATIONS: • Use Only in Compression • Do not use where mount is subjected to twist • Use at temperatures below +50°C (+122°F) • Avoid exposure to water or oil FEATURES: • Simple design and economical • Soft rubber with low spring constant • Suitable for light equipment • The end plates are serrated to prevent twisting during installation

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Vibration Mount (Metric) - V11Z03MMMKXA20 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Soft Rubber Vibration Mount (Metric)
V11Z03MMMKXA20
Soft Rubber Vibration Mount (Metric) V11Z03MMMKXA20
PLATE: Steel, Zinc Plated SCREW: Steel, Zinc Plated ISOLATOR: Soft Rubber SPECIFICATIONS: • Use Only in Compression • Do not use where mount is subjected to twist • Use at temperatures below +50°C (+122°F) • Avoid exposure to water or oil FEATURES: • Simple design and economical • Soft rubber with low spring constant • Suitable for light equipment • The end plates are serrated to prevent twisting during installation

PLATE: Steel, Zinc Plated

SCREW: Steel, Zinc Plated

ISOLATOR: Soft Rubber

SPECIFICATIONS:

• Use Only in Compression
• Do not use where mount is subjected to twist
• Use at temperatures below +50°C (+122°F)
• Avoid exposure to water or oil
FEATURES:

• Simple design and economical
• Soft rubber with low spring constant
• Suitable for light equipment
• The end plates are serrated to prevent twisting during installation

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z03MMMKXA20
Product Name Soft Rubber Vibration Mount (Metric)
Application Vibration Isolation
Type Hourglass Mount
Features Threaded Stud
Load Capacity 7.19 lbs (3.26 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Screw Dampers - SCD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 51.70 to 101.16 lbs (23.45 to 45.88 kg)
View Details
Original Series Stud Style Extended Length - Steel - P299S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Machinery Vibration Pad -  - Isotech, Inc.
Specs
Application Vibration Isolation
Type Machinery Vibration Pad
View Details