Advanced Antivibration Components - AAC Base Mount - Silicone Rubber (Metric) V11Z61MQKB070

Description
ISOLATOR: Silicon Rubber SCREW & PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)
Description
ISOLATOR: Silicon Rubber SCREW & PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

Suppliers

Company
Product
Description
Supplier Links
Base Mount - Silicone Rubber (Metric) - V11Z61MQKB070 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Mount - Silicone Rubber (Metric)
V11Z61MQKB070
Base Mount - Silicone Rubber (Metric) V11Z61MQKB070
ISOLATOR: Silicon Rubber SCREW & PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

ISOLATOR: Silicon Rubber

SCREW & PLATE: Stainless Steel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z61MQKB070
Product Name Base Mount - Silicone Rubber (Metric)
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 15.44 lbs (7.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA80 / LVE80 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Level Star Series w/Nylon Pad - FSN306S - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Swivel Heads
View Details
Vibration Isolator - Tremco-Dymonic®-Caulk-With-Backer-Rod - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details