Advanced Antivibration Components - AAC Vibration Vibration Mount - Silicone Gel (Metric) V10Z64MTHC

Description
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY
Description
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY

Suppliers

Company
Product
Description
Supplier Links
Vibration Vibration Mount - Silicone Gel (Metric) - V10Z64MTHC - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Vibration Vibration Mount - Silicone Gel (Metric)
V10Z64MTHC
Vibration Vibration Mount - Silicone Gel (Metric) V10Z64MTHC
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY

STUD: Steel, Trivalent Chromate Plated

BODY: Silicone Gel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

• DAMPS LOW FREQUENCY VIBRATIONS
• FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS
• TO BE USED IN COMPRESSION ONLY

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z64MTHC
Product Name Vibration Vibration Mount - Silicone Gel (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 4.41 lbs (2.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264340 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 74.88 lbs (33.96 kg)
View Details
High Value Series Stud Style w/Elastomer Pad - Stainless Steel - HVESSP308S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Threaded Leveling Mounts - 32635 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
2.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 60.00 lbs (27.21 kg)
Thickness 1.00 inch (25.40 mm)
View Details