Advanced Antivibration Components - AAC Bolt Mount - Sandwich Type V11Z42MRE072

Description
ISOLATOR: Natural Rubber PLATES & SLEEVE: Steel, Painted APPLICATIONS: CONSTRUCTION MACHINERY: ENGINES, CABINS, FUEL TANKS, RADIATORS. GENERAL INDUSTRIAL MACHINERY: ENGINES, GENERATORS. OTHERS: PANEL COVER ATTACHMENTS.
Description
ISOLATOR: Natural Rubber PLATES & SLEEVE: Steel, Painted APPLICATIONS: CONSTRUCTION MACHINERY: ENGINES, CABINS, FUEL TANKS, RADIATORS. GENERAL INDUSTRIAL MACHINERY: ENGINES, GENERATORS. OTHERS: PANEL COVER ATTACHMENTS.

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Sandwich Type - V11Z42MRE072 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Sandwich Type
V11Z42MRE072
Bolt Mount - Sandwich Type V11Z42MRE072
ISOLATOR: Natural Rubber PLATES & SLEEVE: Steel, Painted APPLICATIONS: CONSTRUCTION MACHINERY: ENGINES, CABINS, FUEL TANKS, RADIATORS. GENERAL INDUSTRIAL MACHINERY: ENGINES, GENERATORS. OTHERS: PANEL COVER ATTACHMENTS.

ISOLATOR: Natural Rubber

PLATES & SLEEVE: Steel, Painted

APPLICATIONS:

  • CONSTRUCTION MACHINERY: ENGINES, CABINS, FUEL TANKS, RADIATORS.
  • GENERAL INDUSTRIAL MACHINERY: ENGINES, GENERATORS.
  • OTHERS: PANEL COVER ATTACHMENTS.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z42MRE072
Product Name Bolt Mount - Sandwich Type
Application Vibration Isolation
Type Bushing Mount
Features Anchoring Holes
Load Capacity 330.75 lbs (150.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDAQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
LMS Anti-Vibration Levelers - LMS-M112044 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 100.00 to 400.00 lbs (45.35 to 181.41 kg)
View Details
Vibration Isolator - R7300-Isolation-Rails - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details