Advanced Antivibration Components - AAC Bolt Mount - Ring & Bushing Type V10Z82-R21200200

Description
ISOLATOR: Neoprene SLEEVE: Carbon Steel, Rust-Resistant Coating TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C) APPLCATIONS: HIGHWAY AND OFF-HIGHWAY VEHICLES: ISOLATE ENGINES, CABS, RADIATORS, BATTERY BOXES, FUEL TANKS AND ACCESSORIES. MOTOR GENERATORS AND COMPRESSORS. PUMPS AND CENTRIFUGES. MARINE EQUIPMENT AND POWER PLANTS. HVAC EQUIPMENT. PORTABLE EQUIPMENT AND MACHINERY. OFFICE EQUIPMENT/COMPUTERS. FULL REBOUND PROTECTION. STRUCTURE-BORNE NOISE ATTENUATION. RESISTS OILS, OZONE AND MOST SOLVENTS. FAIL-SAFE DESIGN WITH SNUBBING WASHER.
Description
ISOLATOR: Neoprene SLEEVE: Carbon Steel, Rust-Resistant Coating TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C) APPLCATIONS: HIGHWAY AND OFF-HIGHWAY VEHICLES: ISOLATE ENGINES, CABS, RADIATORS, BATTERY BOXES, FUEL TANKS AND ACCESSORIES. MOTOR GENERATORS AND COMPRESSORS. PUMPS AND CENTRIFUGES. MARINE EQUIPMENT AND POWER PLANTS. HVAC EQUIPMENT. PORTABLE EQUIPMENT AND MACHINERY. OFFICE EQUIPMENT/COMPUTERS. FULL REBOUND PROTECTION. STRUCTURE-BORNE NOISE ATTENUATION. RESISTS OILS, OZONE AND MOST SOLVENTS. FAIL-SAFE DESIGN WITH SNUBBING WASHER.

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Ring &  Bushing Type - V10Z82-R21200200 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Ring & Bushing Type
V10Z82-R21200200
Bolt Mount - Ring & Bushing Type V10Z82-R21200200
ISOLATOR: Neoprene SLEEVE: Carbon Steel, Rust-Resistant Coating TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C) APPLCATIONS: HIGHWAY AND OFF-HIGHWAY VEHICLES: ISOLATE ENGINES, CABS, RADIATORS, BATTERY BOXES, FUEL TANKS AND ACCESSORIES. MOTOR GENERATORS AND COMPRESSORS. PUMPS AND CENTRIFUGES. MARINE EQUIPMENT AND POWER PLANTS. HVAC EQUIPMENT. PORTABLE EQUIPMENT AND MACHINERY. OFFICE EQUIPMENT/COMPUTERS. FULL REBOUND PROTECTION. STRUCTURE-BORNE NOISE ATTENUATION. RESISTS OILS, OZONE AND MOST SOLVENTS. FAIL-SAFE DESIGN WITH SNUBBING WASHER.

ISOLATOR: Neoprene

SLEEVE: Carbon Steel, Rust-Resistant Coating

TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C)

APPLCATIONS:

  • HIGHWAY AND OFF-HIGHWAY VEHICLES: ISOLATE ENGINES, CABS, RADIATORS, BATTERY BOXES, FUEL TANKS AND ACCESSORIES.
  • MOTOR GENERATORS AND COMPRESSORS.
  • PUMPS AND CENTRIFUGES.
  • MARINE EQUIPMENT AND POWER PLANTS.
  • HVAC EQUIPMENT.
  • PORTABLE EQUIPMENT AND MACHINERY.
  • OFFICE EQUIPMENT/COMPUTERS.
  • FULL REBOUND PROTECTION.
  • STRUCTURE-BORNE NOISE ATTENUATION.
  • RESISTS OILS, OZONE AND MOST SOLVENTS.
  • FAIL-SAFE DESIGN WITH SNUBBING WASHER.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z82-R21200200
Product Name Bolt Mount - Ring & Bushing Type
Application Vibration Isolation
Type Bushing Mount; Universal Mount
Features Anchoring Holes
Load Capacity 200.00 lbs (90.70 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264927 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 32.50 lbs (14.74 kg)
View Details
High Value Series Socket Style - Steel w/Gold Chromate Finish - HVP306B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Tapped Leveling Pads - 32501 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
Solo Unitized Center Bolt Mount, 200lbs Nominal Load Rating, 0.03in. Nominal Deflection Rating, 1.25in. Diameter. Material: Natural Rubber. - A10Z42-4050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 1.30 inch (33.02 mm)
View Details