Advanced Antivibration Components - AAC Shear Vibration Mounts V12R66M12030

Description
MATERIAL: Fastener – Steel, Zinc Plated Isolator – Styrene-Butadiene Rubber Compound, 60 ± 5 Durometer
Datasheet
Description
MATERIAL: Fastener – Steel, Zinc Plated Isolator – Styrene-Butadiene Rubber Compound, 60 ± 5 Durometer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shear Vibration Mounts - V12R66M12030 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Shear Vibration Mounts
V12R66M12030
Shear Vibration Mounts V12R66M12030
MATERIAL: Fastener – Steel, Zinc Plated Isolator – Styrene-Butadiene Rubber Compound, 60 ± 5 Durometer

MATERIAL: Fastener – Steel, Zinc Plated
Isolator – Styrene-Butadiene Rubber Compound,
60 ± 5 Durometer

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12R66M12030
Product Name Shear Vibration Mounts
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 2024.19 lbs (918.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
Original Series Stud Style Extended Length - Steel - P309S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Vibration Isolator - Pump-Concrete-Inertia-Base-Horizontal-Split-Case-Pumps - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details