Advanced Antivibration Components - AAC Suspension Vibration Mount V10Z71MTM350

Description
SPRING: DIN 17223-C BOX: Carbon Steel ISOLATOR: Natural Rubber FOR LOADS OF: 60 to 4500 N (13.5 to 1011.6 lb.) TEMPERATURE RANGE: -90°C to 200°C (-130°F to 392°F) • SUSPENDS MACHINERY • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1
Description
SPRING: DIN 17223-C BOX: Carbon Steel ISOLATOR: Natural Rubber FOR LOADS OF: 60 to 4500 N (13.5 to 1011.6 lb.) TEMPERATURE RANGE: -90°C to 200°C (-130°F to 392°F) • SUSPENDS MACHINERY • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

Suppliers

Company
Product
Description
Supplier Links
New Hyde Park, NY, USA
Suspension Vibration Mount
V10Z71MTM350
Suspension Vibration Mount V10Z71MTM350
SPRING: DIN 17223-C BOX: Carbon Steel ISOLATOR: Natural Rubber FOR LOADS OF: 60 to 4500 N (13.5 to 1011.6 lb.) TEMPERATURE RANGE: -90°C to 200°C (-130°F to 392°F) • SUSPENDS MACHINERY • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

SPRING:
DIN 17223-C
BOX:
Carbon Steel
ISOLATOR:
Natural Rubber
FOR LOADS OF:
60 to 4500 N (13.5 to 1011.6 lb.)
TEMPERATURE RANGE:
-90°C to 200°C (-130°F to 392°F)
• SUSPENDS MACHINERY
• LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z71MTM350
Product Name Suspension Vibration Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDAQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
VGA Industrial Glides - VGA24M625 - Vlier
Specs
Application Floor Protection
Type Glide
Load Capacity 75.00 lbs (34.01 kg)
View Details
Vibration Isolator - R7300-Isolation-Rails - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details