Advanced Antivibration Components - AAC Base Vibration Mount - Dome Type (Metric) V10Z75MBM200-7

Description
ISOLATOR: Natural Rubber BASE: Carbon Steel • CAN BE MOUNTED IN SERIES SHOWN: Catalog Number V10Z75MBM200-.. with upper metal reinforcement visible.
Description
ISOLATOR: Natural Rubber BASE: Carbon Steel • CAN BE MOUNTED IN SERIES SHOWN: Catalog Number V10Z75MBM200-.. with upper metal reinforcement visible.

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Dome Type (Metric) - V10Z75MBM200-7 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Dome Type (Metric)
V10Z75MBM200-7
Base Vibration Mount - Dome Type (Metric) V10Z75MBM200-7
ISOLATOR: Natural Rubber BASE: Carbon Steel • CAN BE MOUNTED IN SERIES SHOWN: Catalog Number V10Z75MBM200-.. with upper metal reinforcement visible.

ISOLATOR: Natural Rubber

BASE: Carbon Steel

• CAN BE MOUNTED IN SERIES

SHOWN: Catalog Number V10Z75MBM200-.. with upper metal reinforcement visible.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z75MBM200-7
Product Name Base Vibration Mount - Dome Type (Metric)
Application Vibration Isolation
Type Dome Mount
Features Anchoring Holes
Load Capacity 2697.60 lbs (1223.40 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Screw Dampers - SCD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 51.70 to 101.16 lbs (23.45 to 45.88 kg)
View Details
Original Series Stud Style Extended Length - Steel - P307S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - HSP-Spring-Pre-Positioning-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details