Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V11Z02MMMKA100

Description
ISOLATOR: Rubber PLATES & SCREW: Steel FOR LOADS UP TO: 2600 kgf (5732 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading
Description
ISOLATOR: Rubber PLATES & SCREW: Steel FOR LOADS UP TO: 2600 kgf (5732 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V11Z02MMMKA100 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V11Z02MMMKA100
Cylindrical Vibration Mount (Metric) V11Z02MMMKA100
ISOLATOR: Rubber PLATES & SCREW: Steel FOR LOADS UP TO: 2600 kgf (5732 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading

ISOLATOR: Rubber

PLATES & SCREW: Steel

FOR LOADS UP TO: 2600 kgf (5732 lbf)

FEATURES:

• Simple design and economical
• Can be Installed in small space
• Can support heavy loads due to the relatively high spring constant
• Allows mounting in various orientations in compression, shear and slanted angle loading

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z02MMMKA100
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 2778.30 lbs (1260.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP308B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Vibration Isolator - WIB-Wall-Isolation-Brace - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details