Advanced Antivibration Components - AAC Spring Mount - Foam (Metric) V10Z73MAM025M

Description
SPRING: Steel (Black Cataphoresis or Blue Epoxy) BASE: Carbon Steel ISOLATOR: Polyethylene BASE PAD:Foam Rubber BUSHING: Carbon Steel TEMPERATURE RANGE: -90°C TO +200°C (-130°F TO +392°F) • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1
Description
SPRING: Steel (Black Cataphoresis or Blue Epoxy) BASE: Carbon Steel ISOLATOR: Polyethylene BASE PAD:Foam Rubber BUSHING: Carbon Steel TEMPERATURE RANGE: -90°C TO +200°C (-130°F TO +392°F) • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Foam (Metric) - V10Z73MAM025M - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Foam (Metric)
V10Z73MAM025M
Spring Mount - Foam (Metric) V10Z73MAM025M
SPRING: Steel (Black Cataphoresis or Blue Epoxy) BASE: Carbon Steel ISOLATOR: Polyethylene BASE PAD:Foam Rubber BUSHING: Carbon Steel TEMPERATURE RANGE: -90°C TO +200°C (-130°F TO +392°F) • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

SPRING: Steel (Black Cataphoresis or Blue Epoxy)

BASE: Carbon Steel

ISOLATOR: Polyethylene

BASE PAD:Foam Rubber

BUSHING: Carbon Steel

TEMPERATURE RANGE: -90°C TO +200°C (-130°F TO +392°F)

• LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z73MAM025M
Product Name Spring Mount - Foam (Metric)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 56.20 lbs (25.49 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA125, LVE125 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Threaded Stud
View Details
Toggle Pads - Stainless Steel or Stainless with Delrin® Pad - SSP302 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolation Pad Mount - Multiple-Layer-Pads - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details