Advanced Antivibration Components - AAC Base Mount - Internal Stopper (Metric) V11Z55MMSB060

Description
ISOLATOR: Natural Rubber SCREW & PLATE: Steel, Zinc Plated BASE: Steel, Zinc Plated APPLICATIONS: • TRANSFORMERS • ELECTRICDISTRIBUTION PANELS • UNINTERRUPTIBLEPOWER SUPPLIES • DISTRIBUTIONPIPESUPP ORTS • VENTILATIONUNITS FEATURES: • • Thebuilt-instopperfo rearthquakeprotectio nreducespartscountan dinstallationlaborle adingtocostreduction . Reducesspacerequirem entforinstallation.
Description
ISOLATOR: Natural Rubber SCREW & PLATE: Steel, Zinc Plated BASE: Steel, Zinc Plated APPLICATIONS: • TRANSFORMERS • ELECTRICDISTRIBUTION PANELS • UNINTERRUPTIBLEPOWER SUPPLIES • DISTRIBUTIONPIPESUPP ORTS • VENTILATIONUNITS FEATURES: • • Thebuilt-instopperfo rearthquakeprotectio nreducespartscountan dinstallationlaborle adingtocostreduction . Reducesspacerequirem entforinstallation.

Suppliers

Company
Product
Description
Supplier Links
Base Mount - Internal Stopper (Metric) - V11Z55MMSB060 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Mount - Internal Stopper (Metric)
V11Z55MMSB060
Base Mount - Internal Stopper (Metric) V11Z55MMSB060
ISOLATOR: Natural Rubber SCREW & PLATE: Steel, Zinc Plated BASE: Steel, Zinc Plated APPLICATIONS: • TRANSFORMERS • ELECTRICDISTRIBUTION PANELS • UNINTERRUPTIBLEPOWER SUPPLIES • DISTRIBUTIONPIPESUPP ORTS • VENTILATIONUNITS FEATURES: • • Thebuilt-instopperfo rearthquakeprotectio nreducespartscountan dinstallationlaborle adingtocostreduction . Reducesspacerequirem entforinstallation.

ISOLATOR: Natural Rubber

SCREW & PLATE: Steel, Zinc Plated

BASE: Steel, Zinc Plated

APPLICATIONS:

• TRANSFORMERS
• ELECTRICDISTRIBUTIONPANELS
• UNINTERRUPTIBLEPOWERSUPPLIES
• DISTRIBUTIONPIPESUPPORTS
• VENTILATIONUNITS

FEATURES:

•
•
Thebuilt-instopperforearthquakeprotectionreducespartscountandinstallationlaborleadingtocostreduction.
Reducesspacerequirementforinstallation.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z55MMSB060
Product Name Base Mount - Internal Stopper (Metric)
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 441.00 lbs (200.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263928 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 30.80 lbs (13.97 kg)
View Details
Original Series Stud Style w/Delrin® Base - Steel - NP312S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47208 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 65.00 lbs (29.48 kg)
View Details