Advanced Antivibration Components - AAC Vibration Vibration Mount - Silicone Gel (Inch) V10Z64-THC

Description
STUDS: Stainless Steel BODY: Silicone Gel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY
Description
STUDS: Stainless Steel BODY: Silicone Gel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY

Suppliers

Company
Product
Description
Supplier Links
Vibration Vibration Mount - Silicone Gel (Inch) - V10Z64-THC - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Vibration Vibration Mount - Silicone Gel (Inch)
V10Z64-THC
Vibration Vibration Mount - Silicone Gel (Inch) V10Z64-THC
STUDS: Stainless Steel BODY: Silicone Gel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY

STUDS: Stainless Steel

BODY: Silicone Gel

TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C)

• DAMPS LOW FREQUENCY VIBRATIONS
• FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS
• TO BE USED IN COMPRESSION ONLY

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z64-THC
Product Name Vibration Vibration Mount - Silicone Gel (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 4.40 lbs (2.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Leveling Feet - KA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Toggle Pads - Steel or Steel with Delrin® Pads - P308 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - CP-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details