Advanced Antivibration Components - AAC Rectangular Vibration Mount (Inch) V10Z 6-530C (Compression)

Description
ISOLATOR: Natural Rubber BASE: Steel FOR COMPRESSION LOADS TO: 900 Pounds (408 kgf) FOR SHEAR LOADS TO: 360 Pounds (163.3 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel FOR COMPRESSION LOADS TO: 900 Pounds (408 kgf) FOR SHEAR LOADS TO: 360 Pounds (163.3 kgf)

Suppliers

Company
Product
Description
Supplier Links
Rectangular Vibration Mount (Inch) - V10Z 6-530C (Compression) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rectangular Vibration Mount (Inch)
V10Z 6-530C (Compression)
Rectangular Vibration Mount (Inch) V10Z 6-530C (Compression)
ISOLATOR: Natural Rubber BASE: Steel FOR COMPRESSION LOADS TO: 900 Pounds (408 kgf) FOR SHEAR LOADS TO: 360 Pounds (163.3 kgf)

ISOLATOR: Natural Rubber

BASE: Steel

FOR COMPRESSION LOADS TO: 900 Pounds (408 kgf)

FOR SHEAR LOADS TO: 360 Pounds (163.3 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 6-530C (Compression)
Product Name Rectangular Vibration Mount (Inch)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 900.00 lbs (408.16 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Sud / Tapped) - VD2 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 19.11 to 3153.94 lbs (8.67 to 1430.36 kg)
View Details
Original Series Stud Style - Stainless Steel - SSP306S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - Steel-Dunnage-Platforms - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details