Advanced Antivibration Components - AAC Datasheets for Vibration Isolators and Machine Mounts
The vibration isolators and machine mounts product area includes a wide range of devices used to keep
machines, motor vibration, and other appliances level, stabilized and insulated from the dangers of vibration.
Vibration Isolators and Machine Mounts: Learn more
| Product Name | Notes |
|---|---|
| • MATERIAL: Fasteners – Steel, Zinc Plated Isolator – Urethane | |
| • MATERIAL: Isolator – Rubber Plates & Screws – Steel | |
| • MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene or Durulene™ | |
| • MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene | |
| •MATERIAL: Studs – Steel, Trivalent Chromate Plated Body – Silicone Gel | |
| BASE PLATE: Mild Steel SPRING: High-Tensile Steel - Phosphated & Dyed Black ISOLATOR: Knitted Stainless Steel Mesh END CAP: Cast Light Alloy TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)... | |
| CAP & BASE: Aluminum Alloy CENTER STUD: Aluminum Alloy ISOLATOR: Knitted Stainless Steel Mesh FINISH: Alochrome 1200 on all Aluminum components FOR LOADS OF: 10 to 1000 Pounds (4.6 to... | |
| CARRY MOUNT is a moveable mount in which the rubber mount is incorporated with a rotating ball. They allow movement of machines and give excellent vibration-free installations. | |
| COLLAR: Brass BUSHING: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS | |
| FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 15 to 36 kgf (33 to 79 lb.) FOR SHEAR LOADS OF: 8 to 18 kgf (18 to 40... | |
| FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 18 to 34 kgf (40 to 75 lb.) FOR SHEAR LOADS OF: 9 to 19 kgf (19 to 42... | |
| FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 19 to 54 kgf (41 to 120 lb.) FOR SHEAR LOADS OF: 10 to 29 kgf (21 to 63... | |
| FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 2 to 6 kgf (4.9 to 13.3 lb.) FOR SHEAR LOADS OF: 1 to 3 kgf (2.7 to 6.4... | |
| FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 21 to 48 kgf (47 to 105 lb.) FOR SHEAR LOADS OF: 12 to 30 kgf (27 to 66... | |
| FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 25 to 64 kgf (56 to 142 lb.) FOR SHEAR LOADS OF: 15 to 29 kgf (32 to 64... | |
| FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 42 to 84 kgf (93 to 185 lb.) FOR SHEAR LOADS OF: 16 to 30 kgf (36 to 67... | |
| FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 43 to 95 kgf (95 to 210 lb.) • NOT RECOMMENDED FOR STATIC SHEAR LOADS | |
| FASTENERS: Steel, Zinc Plated ISOLATOR: Synthetic Rubber FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf) FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14... | |
| FASTENERS: Steel, Zinc Plated ISOLATOR: Urethane FOR COMPRESSION LOADS OF: .3 to 45 Pounds (0.14 to 20.4 kgf) FOR SHEAR LOADS OF: .1 to 10 Pounds (0.05 to 4.5 kgf)... | |
| FASTENERS: Steel, Zinc Plated ISOLATOR: Urethane FOR COMPRESSION LOADS OF: .5 to 50 pounds (0.23 to 22.7 kgf) FOR SHEAR LOADS OF: .2 to 13 Pounds (0.09 to 5.9 kgf)... | |
| FASTENERS: Steel, Zinc Plated ISOLATOR:Synthetic Rubber FOR COMPRESSION LOADS OF: .5 to 1 Pound (0.23 to 0.45 kgf) FOR SHEAR LOADS OF: .2 to .4 Pounds (0.09 to 0.18 kgf)... | |
| FOR LOADS OF: 100 to 12000 Pounds (45.4 to 5443.1 kgf) INSTALLATION: Raise the machine with conventional lifting devices; place the mounts beneath the machine feet and attach the leveling... | |
| HOUSING: Machined Casting Center and Cup Washer are Zinc Plated and Gold Passivated Mild Steel ISOLATOR: Stainless Steel Mesh FOR LOADS OF: 77 to 1598 Pounds (35 to 725 kgf)... | |
| HOUSING: Zinc Plated Steel with Clear Dichromate Sealer ISOLATOR: Rubber FOR LOADS OF: 6 to 37 Pounds (2.7 to 16.8 kgf) NOTE: Assembled style V10Z 4- mounts are supplied with... | |
| HOUSING: Zinc Plated Steel with Clear Dichromate Sealer ISOLATOR: Rubber FOR LOADS UP TO: 50 Pounds (110.2 kgf) NOTE: Assembled style V10Z 4- mounts are supplied with rubber bushings and... | |
| ISOLATOR: Natural Rubber BASE: Carbon Steel, Zinc Plated • LIMITED SIDE DEFLECTIONS • EASY LEVELING • LOW MAINTENANCE | |
| ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 12 to 60 Pounds (5.4 to 27.2 kgf) | |
| ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf) | |
| ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 30 to 90 Pounds (13.6 to 40.8 kgf) | |
| ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 4 to 20 Pounds (1.8 to 9.1 kgf) | |
| ISOLATOR: Natural Rubber BASE: Steel, Zinc Plate FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf) | |
| ISOLATOR: Natural Rubber BASE: Steel FOR LOADS OF: 440 to 760 Pounds (200 to 344.7 kgf) | |
| MATERIAL: Stud – Stainless Steel Body – Silicone Gel Flange Plate – Stainless Steel | |
| MOUNTING BASE: Aluminum Alloy, Anodized RETAINING CAPS: Aluminum Alloy, Anodized SPRING & CENTER TUBE:Stainless Steel ISOLATOR: Knitted Stainless Steel Pads FOR LOADS OF: .24 to 4.4 Pounds (0.11 to 2... | |
| MOUNTING PLATE: Mild Steel, Painted ISOLATOR: Natural Rubber, 60 Durometer FOR STANDARD LOADS OF: 15 to 125 kgf (33.1 to 275.6 lb.) APPLICATIONS: • VIBRATION SCREEN • VIBRATION CONVEYORS • | |
| MOUNTING PLATE: Mild Steel, Painted ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 4 to 900 kgf (9 to 1980 lb.) APPLICATIONS: • AIR COMPRESSORS • MACHINE TOOLS • VIBRATION SCREENS... | |
| MOUNTING PLATE: Mild Steel, Painted SPRING: High-Tensile Steel; Phosphated & Dyed Black ISOLATOR: Knitted Stainless Steel Mesh FOR LOADS OF: 66 to 1235 Pounds (30 to 560 kgf) TEMPERATURE RANGE:... | |
| MOUNTING PLATE: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 75 to 1200 kgf (165 to 2645 lb.) FEATURES: • Low natural frequency • Constant natural frequency in... | |
| Mounting Plates – Mild Steel, Painted Isolators – Knitted Stainless Steel Mesh | |
| MOUNTING PLATES: Mild Steel, Painted ISOLATORS: Knitted Stainless Steel Mesh FOR COMPRESSION LOADS OF: 1000 to 20000 pounds (453 to 9072 kgf) APPLICATIONS: • DESIGNED PRINCIPALLY FOR HEAVY-DUTY PUNCH AND... | |
| MOUNTING PLATES: Mild Steel, Painted SPRINGS: High-Tensile Steel - Phosphated & Dyed Black ISOLATORS: Knitted Stainless Steel Mesh FOR LOADS OF: 860 to 2469 Pounds (390 to 1120 kgf) TEMPERATURE... | |
| MOUNTING PLATES: Mild Steel, Painted SPRINGS: High-Tensile Steel; Phosphated & Dyed Black ISOLATORS: Knitted Stainless Steel Mesh FOR LOADS OF: 150 to 750 Pounds (68 to 340 kgf) TEMPERATURE RANGE:... | |
| OUTER BODY: Natural Rubber Load-Carrying Member SPACER: Steel, Tubular Rolled FOR LOADS OF: 150 to 900 Pounds (68 to 408.2 kgf) • TANDEM TYPE INSTALLATION: 1. Lubricate mount and socket... | |
| OUTER BODY: Natural Rubber Load-Carrying Member SPACER: Steel, Tubular Rolled FOR LOADS OF: 60 to 1300 Pounds (27.2 to 590 kgf) • SOLO TYPE INSTALLATION: 1. Lubricate mount and socket... | |
| PAD: Silicone Foam TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • OUTSTANDING DURABILITY • LOW COMPRESSION SET • DURABLE IN ANY WEATHER • FOR OUTSIDE USE • SHOCK ABSORBER... | |
| PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 45 to 1100 Pounds (20.4 to 499 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – | |
| STUD: Carbon Steel, Zinc Plated DAMPER: Sorbothane® Polyether-Based Polyurethane 50 or 70 Durometer on Shore 00 Scale OPERATING TEMPERATURE RANGE: -20°F to +160°F (-29°C to +72°C) • VIBRATION ISOLATION... | |
| STUD: Carbon Steel, Zinc Plated DAMPER: Sorbothane® Polyether-Based Polyurethane 50 or 70 Durometer on Shore 00 Scale OPERATING TEMPERATURE RANGE: -29°C to +72°C (-20°F to +162°F) • VIBRATION ISOLATION... | |
| STUDS: Brass BODY: Silicone Gel SPRING: Piano Wire Type B, Nickel Plated TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • VERTICAL VIBRATIONS DAMPED WITHOUT... |
| << Prev | Next >> |