Advanced Antivibration Components - AAC Anti Vibration Gel Pad - Silicone V10Z62MSN02

Description
PAD: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • LOW RESONANCE MAGNIFICATION • OZONE, UV AND CHEMICAL RESISTANT • ABSORBS SHOCKS • REDUCES NOISE
Description
PAD: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • LOW RESONANCE MAGNIFICATION • OZONE, UV AND CHEMICAL RESISTANT • ABSORBS SHOCKS • REDUCES NOISE

Suppliers

Company
Product
Description
Supplier Links
Anti Vibration Gel Pad - Silicone - V10Z62MSN02 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Anti Vibration Gel Pad - Silicone
V10Z62MSN02
Anti Vibration Gel Pad - Silicone V10Z62MSN02
PAD: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • LOW RESONANCE MAGNIFICATION • OZONE, UV AND CHEMICAL RESISTANT • ABSORBS SHOCKS • REDUCES NOISE

PAD: Silicone Gel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

• LOW RESONANCE MAGNIFICATION
• OZONE, UV AND CHEMICAL RESISTANT
• ABSORBS SHOCKS
• REDUCES NOISE

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z62MSN02
Product Name Anti Vibration Gel Pad - Silicone
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA70 / LVE70 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.125 in Base Diameter - HVTL-2 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Vibration Isolation Pad Mount - Korpads-Waffle-Embossed-Both-Sides - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details