Advanced Antivibration Components - AAC Datasheets for Leveling Feet, Pads, and Glides
Leveling feet, pads and glides consist of discs of varying shapes and sizes. They are used for leveling jigs, fixtures, and equipment. A leveling foot has a threaded stud for adjusting the level. A leveling pad has a recess on which a leveling stud rests.
Leveling Feet, Pads, and Glides: Learn more
| Product Name | Notes |
|---|---|
| FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 10116 lbf (45000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:... | |
| FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 2248 lbf (10000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:... | |
| FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 3372 lbf (15000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:... | |
| FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 4496 lbf (20000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:... | |
| FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 5620 lbf (25000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:... | |
| FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 7868 lbf (35000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:... | |
| FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 11000 N (2473 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip:... | |
| FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 35000 N (7868 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip:... | |
| FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 3372 lbf (15000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:... | |
| FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 4496 lbf (20000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:... | |
| FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 5620 lbf (25000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:... | |
| FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 7868 lbf (35000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:... | |
| FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 10000 N (2248 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip:... | |
| FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 11000 N (2473 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip:... | |
| FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 20000 N (4496 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip:... | |
| FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 45000 N (10116 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip:... | |
| BODY: Cast Iron, Painted LEVEL ADJUSTING BOLT: Steel, Zinc Plated APPLICATIONS: • FPD PRODUCTION PROCESS SYSTEM. • SEMICONDUCTOR PRODUCTION PROCESS SYSTEM. • PRECISION METAL WORKING MACHINE. • LARGE PRECISION MEASURING... | |
| BOLT & NUT : Steel, Zinc Plated BEARING PLATE: Steel HOUSING: Steel, Painted ISOLATOR: Neoprene | |
| BOLT: DIN 976 NUTS: DIN 934 WASHER: DIN 9021 ISOLATOR: Natural Rubber (Ozone-Resistant) • ISOLATES IMPACTS & STRUCTURAL NOISE • PREVENTS MACHINE PIVOTING | |
| CARRY MOUNT is a moveable mount in which the rubber mount is incorporated with a rotating ball. They allow movement of machines and give excellent vibration-free installations. | |
| FOR LOADS OF: 100 to 12000 Pounds (45.4 to 5443.1 kgf) INSTALLATION: Raise the machine with conventional lifting devices; place the mounts beneath the machine feet and attach the leveling... | |
| HANDLE:Cast Iron, Painted BOLT & NUT: Steel, Zinc Plated HOUSING: Cast Iron, Painted ISOLATOR: Neoprene | |
| HOUSING: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 4079 kgf (8993 lb.) | |
| ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2 BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength BOLT: SAE Grade No. 5 Heat-Treated FOR LOADS OF: 200 to... | |
| ISOLATOR: Oil-Resistant Neoprene BASE: Cast Iron FOR LOADS OF: 120 to 1600 Pounds (54.4 to 725.4 kgf) CHARACTERISTICS: The mounts consist of a high-quality, nonskid, neoprene isolation element yielding 1/8... | |
| STUD, NUT & WASHER: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 3059 kgf (6744 lb.) | |
| FOR COMPRESSION LOADS ONLY STAINLESS STEEL MESH CORROSIVE ENVIRONMENT FOR LOADS OF 100 TO 10000 POUNDS CHARACTERISTICS: The mounts consist of two rugged meehanite castings, a resilient pad of knitted... |