Advanced Antivibration Components - AAC Air Spring (Metric) V11Z48MPSB1145

Description
BELLOWS: Synthetic Rubber, Reinforced Cord & Wire RING & PLATE: Steel, Zinc Plated
Description
BELLOWS: Synthetic Rubber, Reinforced Cord & Wire RING & PLATE: Steel, Zinc Plated

Suppliers

Company
Product
Description
Supplier Links
Air Spring (Metric) - V11Z48MPSB1145 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Air Spring (Metric)
V11Z48MPSB1145
Air Spring (Metric) V11Z48MPSB1145
BELLOWS: Synthetic Rubber, Reinforced Cord & Wire RING & PLATE: Steel, Zinc Plated

BELLOWS: Synthetic Rubber, Reinforced Cord & Wire

RING & PLATE: Steel, Zinc Plated

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z48MPSB1145
Product Name Air Spring (Metric)
Application Vibration Isolation
Type Air Spring
Features Anchoring Holes
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Fixed Damper - FD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Mount Size (To Machine) 0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details
High Value Series Socket Style w/Elastomer Pad - Stainless Steel - HVESSPM6B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - SRB-Seismic-Cable-Restraint-Kit - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details