V10Z74MMG074-7 -- BASE VIBRATION MOUNT - CYLINDRICAL TYPE (METRIC)
Advanced Antivibration Components - AAC
Base Vibration Mount - Cylindrical Type (Metric)
V10Z74MMG074-7
Description
ISOLATOR: Natural Rubber
BASE: Carbon Steel
•
LATERAL STIFFNESS 3 TO 4 TIMES GREATER THAN AXIAL STIFFNESS
-
Advanced Antivibration Components - AAC
Description
ISOLATOR: Natural Rubber
BASE: Carbon Steel
•
LATERAL STIFFNESS 3 TO 4 TIMES GREATER THAN AXIAL STIFFNESS
Suppliers
ISOLATOR: Natural Rubber
BASE: Carbon Steel
•
LATERAL STIFFNESS 3 TO 4 TIMES GREATER THAN AXIAL STIFFNESS
ISOLATOR: Natural Rubber
BASE: Carbon Steel
| • | LATERAL STIFFNESS 3 TO 4 TIMES GREATER THAN AXIAL STIFFNESS |
Supplier's Site
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
V10Z74MMG074-7 |
|
Product Name
|
Base Vibration Mount - Cylindrical Type (Metric) |
|
Application
|
Vibration Isolation
|
|
Type
|
Cylindrical Base Mount
|
|
Features
|
Anchoring Holes
|
|
Load Capacity
|
393.40 lbs (178.41 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Vibration Isolation
Features
Metric; Threaded Stud
Load Capacity
12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
Application
Leveling
Type
Leveling Foot; Threaded Stud
Features
Swivel Heads; Threaded Stud
View Details
Application
Vibration Isolation
Type
Vibration Isolator
View Details