Advanced Antivibration Components - AAC Base Plate Fastened Mount - Flange Type (Metric) V10Z77MAGB-30B

Description
ISOLATOR: Ozone-Resistant Natural Rubber (55 Shore A) BOLT: DIN 976 NUT: DIN 934 WASHER: DIN 9021 BASE: Carbon Steel • • EXCELLENT TEAR RESISTANCE STUD IS REMOVABLE FOR FEMALE THREAD ATTACHMENT
Description
ISOLATOR: Ozone-Resistant Natural Rubber (55 Shore A) BOLT: DIN 976 NUT: DIN 934 WASHER: DIN 9021 BASE: Carbon Steel • • EXCELLENT TEAR RESISTANCE STUD IS REMOVABLE FOR FEMALE THREAD ATTACHMENT

Suppliers

Company
Product
Description
Supplier Links
Base Plate Fastened Mount - Flange Type (Metric) - V10Z77MAGB-30B - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Plate Fastened Mount - Flange Type (Metric)
V10Z77MAGB-30B
Base Plate Fastened Mount - Flange Type (Metric) V10Z77MAGB-30B
ISOLATOR: Ozone-Resistant Natural Rubber (55 Shore A) BOLT: DIN 976 NUT: DIN 934 WASHER: DIN 9021 BASE: Carbon Steel • • EXCELLENT TEAR RESISTANCE STUD IS REMOVABLE FOR FEMALE THREAD ATTACHMENT

ISOLATOR: Ozone-Resistant Natural Rubber (55 Shore A)

BOLT: DIN 976

NUT: DIN 934

WASHER: DIN 9021

BASE: Carbon Steel

•
•
EXCELLENT TEAR RESISTANCE
STUD IS REMOVABLE FOR FEMALE THREAD ATTACHMENT
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z77MAGB-30B
Product Name Base Plate Fastened Mount - Flange Type (Metric)
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 67.44 lbs (30.59 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
Original Series Stud Style w/Delrin® Base - Steel - NP298S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Vibration Isolator - ANFF-Jack-Up-Neoprene-Floating-Floor-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details