Advanced Antivibration Components - AAC Suspension Vibration Mount V10Z71MTM100

Description
SPRING: DIN 17223-C BOX: Carbon Steel ISOLATOR: Natural Rubber FOR LOADS OF: 60 to 4500 N (13.5 to 1011.6 lb.) TEMPERATURE RANGE: -90°C to 200°C (-130°F to 392°F) • SUSPENDS MACHINERY • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1
Description
SPRING: DIN 17223-C BOX: Carbon Steel ISOLATOR: Natural Rubber FOR LOADS OF: 60 to 4500 N (13.5 to 1011.6 lb.) TEMPERATURE RANGE: -90°C to 200°C (-130°F to 392°F) • SUSPENDS MACHINERY • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

Suppliers

Company
Product
Description
Supplier Links
New Hyde Park, NY, USA
Suspension Vibration Mount
V10Z71MTM100
Suspension Vibration Mount V10Z71MTM100
SPRING: DIN 17223-C BOX: Carbon Steel ISOLATOR: Natural Rubber FOR LOADS OF: 60 to 4500 N (13.5 to 1011.6 lb.) TEMPERATURE RANGE: -90°C to 200°C (-130°F to 392°F) • SUSPENDS MACHINERY • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

SPRING:
DIN 17223-C
BOX:
Carbon Steel
ISOLATOR:
Natural Rubber
FOR LOADS OF:
60 to 4500 N (13.5 to 1011.6 lb.)
TEMPERATURE RANGE:
-90°C to 200°C (-130°F to 392°F)
• SUSPENDS MACHINERY
• LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z71MTM100
Product Name Suspension Vibration Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped) - VD5 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.78 to 777.81 lbs (8.97 to 352.75 kg)
View Details
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Nickel Finish - HVEP311S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Vibration Isolator - R7300-Isolation-Rails - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details