Advanced Antivibration Components - AAC Bolt Mount - Ring & Bushing Type V10Z82-RX3031150

Description
ISOLATOR: Neoprene WEAR PLATE & SLEEVE: Carbon Steel, Rust-Resistant Coating TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C) APPLCATIONS: • SMALL ENGINES • GENERATORS • PUMPS • RADIATORS • OPERATOR CABS IN SEVERE ENVIRONMENTS • WEAR PLATE DESIGN IMPROVES FATIGUE LIFE AND WEAR RESISTANCE • RESISTS OILS, OZONE AND MOST SOLVENTS • FAIL-SAFE DESIGN WITH SNUBBING WASHER
Description
ISOLATOR: Neoprene WEAR PLATE & SLEEVE: Carbon Steel, Rust-Resistant Coating TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C) APPLCATIONS: • SMALL ENGINES • GENERATORS • PUMPS • RADIATORS • OPERATOR CABS IN SEVERE ENVIRONMENTS • WEAR PLATE DESIGN IMPROVES FATIGUE LIFE AND WEAR RESISTANCE • RESISTS OILS, OZONE AND MOST SOLVENTS • FAIL-SAFE DESIGN WITH SNUBBING WASHER

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Ring &  Bushing Type - V10Z82-RX3031150 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Ring & Bushing Type
V10Z82-RX3031150
Bolt Mount - Ring & Bushing Type V10Z82-RX3031150
ISOLATOR: Neoprene WEAR PLATE & SLEEVE: Carbon Steel, Rust-Resistant Coating TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C) APPLCATIONS: • SMALL ENGINES • GENERATORS • PUMPS • RADIATORS • OPERATOR CABS IN SEVERE ENVIRONMENTS • WEAR PLATE DESIGN IMPROVES FATIGUE LIFE AND WEAR RESISTANCE • RESISTS OILS, OZONE AND MOST SOLVENTS • FAIL-SAFE DESIGN WITH SNUBBING WASHER

ISOLATOR: Neoprene

WEAR PLATE & SLEEVE: Carbon Steel, Rust-Resistant Coating

TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C)

APPLCATIONS:

• SMALL ENGINES
• GENERATORS
• PUMPS
• RADIATORS
• OPERATOR CABS IN SEVERE
ENVIRONMENTS

• WEAR PLATE DESIGN IMPROVES FATIGUE LIFE AND WEAR RESISTANCE
• RESISTS OILS, OZONE AND MOST SOLVENTS
• FAIL-SAFE DESIGN WITH SNUBBING WASHER

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z82-RX3031150
Product Name Bolt Mount - Ring & Bushing Type
Application Vibration Isolation
Type Bushing Mount; Universal Mount
Features Anchoring Holes
Load Capacity 150.00 lbs (68.03 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264272 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 778.81 lbs (353.20 kg)
Thickness 1.97 inch (50.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 3/8-16 Threads, 1.25 in Base Diameter - HVTLE-1SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Tapped Leveling Pads - 32502 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-301A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 8.00 lbs (3.63 kg)
View Details