Advanced Antivibration Components - AAC Circular Isolator- 1/16" Diameter V10Z69-0625263

Description
CABLE: Stainless Steel MOUNTING PLATES: Aluminum TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C) APPLICATIONS: • COMPUTERS • ELECTRONICS, MEDICAL EQUIPMENT • AVIONICS • GENERATORS, MOTORS & PUMPS FEATURES: • Maintenance-free • Long life • Corrosion-resistant • Absorbs heavy loads with minimum deflection • Isolation protection in all axes • Compact, low profile
Description
CABLE: Stainless Steel MOUNTING PLATES: Aluminum TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C) APPLICATIONS: • COMPUTERS • ELECTRONICS, MEDICAL EQUIPMENT • AVIONICS • GENERATORS, MOTORS & PUMPS FEATURES: • Maintenance-free • Long life • Corrosion-resistant • Absorbs heavy loads with minimum deflection • Isolation protection in all axes • Compact, low profile

Suppliers

Company
Product
Description
Supplier Links
Circular Isolator- 1/16
New Hyde Park, NY, USA
Circular Isolator- 1/16" Diameter
V10Z69-0625263
Circular Isolator- 1/16" Diameter V10Z69-0625263
CABLE: Stainless Steel MOUNTING PLATES: Aluminum TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C) APPLICATIONS: • COMPUTERS • ELECTRONICS, MEDICAL EQUIPMENT • AVIONICS • GENERATORS, MOTORS & PUMPS FEATURES: • Maintenance-free • Long life • Corrosion-resistant • Absorbs heavy loads with minimum deflection • Isolation protection in all axes • Compact, low profile

CABLE: Stainless Steel

MOUNTING PLATES: Aluminum

TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C)

APPLICATIONS:

• COMPUTERS
• ELECTRONICS, MEDICAL EQUIPMENT
• AVIONICS
• GENERATORS, MOTORS & PUMPS

FEATURES:

• Maintenance-free
• Long life
• Corrosion-resistant
• Absorbs heavy loads with minimum deflection
• Isolation protection in all axes
• Compact, low profile

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z69-0625263
Product Name Circular Isolator- 1/16" Diameter
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264912 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 429.05 lbs (194.58 kg)
Thickness 1.18 inch (30.00 mm)
View Details
Original Series Socket Style w/Delrin® Base - Steel - NP300B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 350.00 lbs (158.73 kg)
View Details