Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V12Z02MMFT503028

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (45 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 11.2 to 228.4 kgf (24.7 to 504 lb.) FOR SHEAR LOADS OF: 1.3 to 45.9 kgf (2.9 to 101 lb.)
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (45 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 11.2 to 228.4 kgf (24.7 to 504 lb.) FOR SHEAR LOADS OF: 1.3 to 45.9 kgf (2.9 to 101 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V12Z02MMFT503028 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V12Z02MMFT503028
Cylindrical Vibration Mount (Metric) V12Z02MMFT503028
FASTENERS: Steel, Zinc Plated ISOLATOR: (45 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 11.2 to 228.4 kgf (24.7 to 504 lb.) FOR SHEAR LOADS OF: 1.3 to 45.9 kgf (2.9 to 101 lb.)

FASTENERS: Steel, Zinc Plated

ISOLATOR: (45 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound.

FOR COMPRESSION LOADS OF: 11.2 to 228.4 kgf (24.7 to 504 lb.)

FOR SHEAR LOADS OF: 1.3 to 45.9 kgf (2.9 to 101 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z02MMFT503028
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 213.66 lbs (96.90 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1265943 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 389.40 lbs (176.60 kg)
Thickness 1.97 inch (50.00 mm)
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP304S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47203 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
1.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 27.00 lbs (12.24 kg)
View Details