Advanced Antivibration Components - AAC Base Mount - Silicone Gel Type (Metric) V10Z64MSF05

Description
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel FLANGE PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • CAN BE USED WHEN SPACE IS LIMITED • TO BE USED IN COMPRESSION ONLY
Description
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel FLANGE PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • CAN BE USED WHEN SPACE IS LIMITED • TO BE USED IN COMPRESSION ONLY

Suppliers

Company
Product
Description
Supplier Links
Base Mount - Silicone Gel Type (Metric) - V10Z64MSF05 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Mount - Silicone Gel Type (Metric)
V10Z64MSF05
Base Mount - Silicone Gel Type (Metric) V10Z64MSF05
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel FLANGE PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • CAN BE USED WHEN SPACE IS LIMITED • TO BE USED IN COMPRESSION ONLY

STUD: Steel, Trivalent Chromate Plated

BODY: Silicone Gel

FLANGE PLATE: Stainless Steel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

• DAMPS LOW FREQUENCY VIBRATIONS
• FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS
• CAN BE USED WHEN SPACE IS LIMITED
• TO BE USED IN COMPRESSION ONLY

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z64MSF05
Product Name Base Mount - Silicone Gel Type (Metric)
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 16.54 lbs (7.50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Tapped) - VD5 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.78 to 777.81 lbs (8.97 to 352.75 kg)
View Details
Original Series Socket Style w/Delrin® Base - Stainless Steel - SSNP312B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - QFFN-Neoprene-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details