Advanced Antivibration Components - AAC Spring Mount - Pedestal Type (Metric) V11C17MBU1000

Description
BODY:Cast Iron, Zinc Galvanized ISOLATOR SPRINGS: Hard Drawn Spring Wire, Cation Electrodeposition PLATE & HARDWARE: Steel, Zinc Galvanized APPLICATIONS: • COOLING TOWERS • CO-GENERATION • CHILLING UNIT • TRANSFORMER • CUBICLES AND OTHER BUILDING FACILITY EQUIPMENT, • THE MACHINERIES THAT CONTAIN SOURCES OF VIBRATIONS.
Description
BODY:Cast Iron, Zinc Galvanized ISOLATOR SPRINGS: Hard Drawn Spring Wire, Cation Electrodeposition PLATE & HARDWARE: Steel, Zinc Galvanized APPLICATIONS: • COOLING TOWERS • CO-GENERATION • CHILLING UNIT • TRANSFORMER • CUBICLES AND OTHER BUILDING FACILITY EQUIPMENT, • THE MACHINERIES THAT CONTAIN SOURCES OF VIBRATIONS.

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Pedestal Type (Metric) - V11C17MBU1000 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Pedestal Type (Metric)
V11C17MBU1000
Spring Mount - Pedestal Type (Metric) V11C17MBU1000
BODY:Cast Iron, Zinc Galvanized ISOLATOR SPRINGS: Hard Drawn Spring Wire, Cation Electrodeposition PLATE & HARDWARE: Steel, Zinc Galvanized APPLICATIONS: • COOLING TOWERS • CO-GENERATION • CHILLING UNIT • TRANSFORMER • CUBICLES AND OTHER BUILDING FACILITY EQUIPMENT, • THE MACHINERIES THAT CONTAIN SOURCES OF VIBRATIONS.

BODY:Cast Iron, Zinc Galvanized

ISOLATOR SPRINGS:

Hard Drawn Spring Wire, Cation Electrodeposition

PLATE & HARDWARE: Steel, Zinc Galvanized

APPLICATIONS:

• COOLING TOWERS
• CO-GENERATION
• CHILLING UNIT
• TRANSFORMER

• CUBICLES AND OTHER BUILDING FACILITY EQUIPMENT,
• THE MACHINERIES THAT CONTAIN SOURCES OF VIBRATIONS.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11C17MBU1000
Product Name Spring Mount - Pedestal Type (Metric)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 2205.00 lbs (1000.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA70 / LVE70 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish - HVEP298B3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - DE-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details