Advanced Antivibration Components - AAC Isolators - Spring Type V11Z69MKSC0500B

Description
MATERIAL: Upper Case, Lower Case & Base Plate – Steel Sheet – Rubber
Datasheet
Description
MATERIAL: Upper Case, Lower Case & Base Plate – Steel Sheet – Rubber
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Spring Type - V11Z69MKSC0500B - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Isolators - Spring Type
V11Z69MKSC0500B
Isolators - Spring Type V11Z69MKSC0500B
MATERIAL: Upper Case, Lower Case & Base Plate – Steel Sheet – Rubber

MATERIAL: Upper Case, Lower Case &
Base Plate – Steel
Sheet – Rubber

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z69MKSC0500B
Product Name Isolators - Spring Type
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 1102.50 lbs (500.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
Original Series Socket Style w/Elastomer Pad - Stainless Steel - ESSP308B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
Wall Mounted Seismic Elastomeric Isolator - TTB-Elastomeric-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wall Mounted Seismic Elastomeric Isolator
View Details