Advanced Antivibration Components - AAC Isolator - Single Bolt (Inch) V10Z83-17056

Description
ISOLATOR: EPDM Rubber BODY: Aluminized Steel SCREW: Steel, Zinc Plated TEMPERATURE RANGE: -20ºF to +250ºF (-29ºC to +121ºC) APPLICATIONS: • Vibration dampening in harsh environmental conditions. • SUPERIOR ENVIRONMENTAL CORROSION RESISTANCE • STRENGTH OF STEEL WITH CORROSION RESISTANCE OF ALUMINUM
Description
ISOLATOR: EPDM Rubber BODY: Aluminized Steel SCREW: Steel, Zinc Plated TEMPERATURE RANGE: -20ºF to +250ºF (-29ºC to +121ºC) APPLICATIONS: • Vibration dampening in harsh environmental conditions. • SUPERIOR ENVIRONMENTAL CORROSION RESISTANCE • STRENGTH OF STEEL WITH CORROSION RESISTANCE OF ALUMINUM

Suppliers

Company
Product
Description
Supplier Links
Isolator - Single Bolt (Inch) - V10Z83-17056 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Isolator - Single Bolt (Inch)
V10Z83-17056
Isolator - Single Bolt (Inch) V10Z83-17056
ISOLATOR: EPDM Rubber BODY: Aluminized Steel SCREW: Steel, Zinc Plated TEMPERATURE RANGE: -20ºF to +250ºF (-29ºC to +121ºC) APPLICATIONS: • Vibration dampening in harsh environmental conditions. • SUPERIOR ENVIRONMENTAL CORROSION RESISTANCE • STRENGTH OF STEEL WITH CORROSION RESISTANCE OF ALUMINUM

ISOLATOR: EPDM Rubber

BODY: Aluminized Steel

SCREW: Steel, Zinc Plated

TEMPERATURE RANGE: -20ºF to +250ºF (-29ºC to +121ºC)

APPLICATIONS:

• Vibration dampening in harsh environmental conditions.
• SUPERIOR ENVIRONMENTAL CORROSION RESISTANCE
• STRENGTH OF STEEL WITH CORROSION RESISTANCE OF ALUMINUM

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z83-17056
Product Name Isolator - Single Bolt (Inch)
Application Vibration Isolation
Type Bubble Mount
Features Threaded Stud
Thickness 1.71 inch (43.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDAQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
High Value Series Stud Style - Steel w/Gold Chromate Finish - HVP310S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - HS-Spring-Hanger - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details