Advanced Antivibration Components - AAC Plate Mount (Metric) V11Z40MKP32

Description
ISOLATOR: Neoprene BASE: Steel, Trivalent Chromium Plated FOR LOADS OF: 2 to 5 kgf (4.4 to 11 lbf) APPLICATIONS: • OFFICE MACHINES • AIR CONDITIONERS • SMALL GENERATORS FEATURES: • Superior horizontal stability • Neoprene is resistant to combustion and ozone
Description
ISOLATOR: Neoprene BASE: Steel, Trivalent Chromium Plated FOR LOADS OF: 2 to 5 kgf (4.4 to 11 lbf) APPLICATIONS: • OFFICE MACHINES • AIR CONDITIONERS • SMALL GENERATORS FEATURES: • Superior horizontal stability • Neoprene is resistant to combustion and ozone

Suppliers

Company
Product
Description
Supplier Links
Plate Mount (Metric) - V11Z40MKP32 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Plate Mount (Metric)
V11Z40MKP32
Plate Mount (Metric) V11Z40MKP32
ISOLATOR: Neoprene BASE: Steel, Trivalent Chromium Plated FOR LOADS OF: 2 to 5 kgf (4.4 to 11 lbf) APPLICATIONS: • OFFICE MACHINES • AIR CONDITIONERS • SMALL GENERATORS FEATURES: • Superior horizontal stability • Neoprene is resistant to combustion and ozone

ISOLATOR: Neoprene

BASE: Steel, Trivalent Chromium Plated

FOR LOADS OF: 2 to 5 kgf (4.4 to 11 lbf)

APPLICATIONS:

• OFFICE MACHINES
• AIR CONDITIONERS
• SMALL GENERATORS

FEATURES:

• Superior horizontal stability
• Neoprene is resistant to combustion and ozone

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z40MKP32
Product Name Plate Mount (Metric)
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes
Load Capacity 5.51 lbs (2.50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDAQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
Original Series Socket Style w/Elastomer Pad - Steel - EPM20B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Vibration Isolator - SR-Structural-Channel-Bases-for-Fans - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details