Advanced Antivibration Components - AAC Vibration Vibration Mount - Silicone Gel (Metric) V10Z64MMN10

Description
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)
Description
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

Suppliers

Company
Product
Description
Supplier Links
Vibration Vibration Mount - Silicone Gel (Metric) - V10Z64MMN10 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Vibration Vibration Mount - Silicone Gel (Metric)
V10Z64MMN10
Vibration Vibration Mount - Silicone Gel (Metric) V10Z64MMN10
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

STUD: Steel, Trivalent Chromate Plated

BODY: Silicone Gel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z64MMN10
Product Name Vibration Vibration Mount - Silicone Gel (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 27.56 lbs (12.50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-20SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Ceiling Mounted Vibration Hanger - LPRH-Low-Profile-Rubber-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details