Advanced Antivibration Components - AAC Base Vibration Mount - Cup Type (Metric) V11Z56MRC040

Description
ISOLATOR: Natural Rubber BASE: Steel, Painted APPLICATIONS: • PUMPS • FANS • ENGINE-DRIVEN • GENERATORS • STARTERS • COMPRESSORS • CONSTRUCTION AND INDUSTRIAL MACHINERY FEATURES: Uniform spring rate in any direction – suitable for damping of complex vibrating motion. Stiffness in the X-direction is much larger than the cylindrical mounts, and useful for mounting machines that have horizontal vibration. The rubber is largely protected from the sunlight and oil spills on account of the metal covering. Simple to install, you could easily place the unit between the machine and the floor.
Description
ISOLATOR: Natural Rubber BASE: Steel, Painted APPLICATIONS: • PUMPS • FANS • ENGINE-DRIVEN • GENERATORS • STARTERS • COMPRESSORS • CONSTRUCTION AND INDUSTRIAL MACHINERY FEATURES: Uniform spring rate in any direction – suitable for damping of complex vibrating motion. Stiffness in the X-direction is much larger than the cylindrical mounts, and useful for mounting machines that have horizontal vibration. The rubber is largely protected from the sunlight and oil spills on account of the metal covering. Simple to install, you could easily place the unit between the machine and the floor.

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Cup Type (Metric) - V11Z56MRC040 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Cup Type (Metric)
V11Z56MRC040
Base Vibration Mount - Cup Type (Metric) V11Z56MRC040
ISOLATOR: Natural Rubber BASE: Steel, Painted APPLICATIONS: • PUMPS • FANS • ENGINE-DRIVEN • GENERATORS • STARTERS • COMPRESSORS • CONSTRUCTION AND INDUSTRIAL MACHINERY FEATURES: Uniform spring rate in any direction – suitable for damping of complex vibrating motion. Stiffness in the X-direction is much larger than the cylindrical mounts, and useful for mounting machines that have horizontal vibration. The rubber is largely protected from the sunlight and oil spills on account of the metal covering. Simple to install, you could easily place the unit between the machine and the floor.

ISOLATOR: Natural Rubber

BASE: Steel, Painted

APPLICATIONS:

• PUMPS
• FANS
• ENGINE-DRIVEN
• GENERATORS
• STARTERS
• COMPRESSORS
• CONSTRUCTION AND
INDUSTRIAL MACHINERY

FEATURES:

  • Uniform spring rate in any direction – suitable for damping of complex vibrating motion.
  • Stiffness in the X-direction is much larger than the cylindrical mounts, and useful for mounting machines that have horizontal vibration.
  • The rubber is largely protected from the sunlight and oil spills on account of the metal covering.
  • Simple to install, you could easily place the unit between the machine and the floor.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z56MRC040
Product Name Base Vibration Mount - Cup Type (Metric)
Application Vibration Isolation
Type Cup Mount
Features Anchoring Holes
Load Capacity 264.60 lbs (120.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264923 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 12.13 lbs (5.50 kg)
Thickness 0.20 inch (5.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.875 in Base Diameter - HVTL-25SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Tapped Leveling Mounts - 32616 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Double-Studded Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs-Steel Unichro Plate. - A10Z61MMN05 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.87 inch (22.00 mm)
View Details