Advanced Antivibration Components - AAC Isolator - Spring Type (Metric) V11Z69-MKSC0150A

Description
UPPER CASE, LOWER CASE & BASE PLATE: Steel SHEET: Rubber FOR STANDARD LOADS OF: 60±10 to 1000±50 kgf (132±22 to 2200±110 lb.) OPERATING TEMPERATURE: +23 ±3°C (+73.4 ±5.4°F) APPLICATIONS: • ELECTRON MICROSCOPE • LIQUID CRYSTAL INSPECTION EQUIPMENT FEATURES: • Isolates both vertical and horizontal movement • Superior damping
Description
UPPER CASE, LOWER CASE & BASE PLATE: Steel SHEET: Rubber FOR STANDARD LOADS OF: 60±10 to 1000±50 kgf (132±22 to 2200±110 lb.) OPERATING TEMPERATURE: +23 ±3°C (+73.4 ±5.4°F) APPLICATIONS: • ELECTRON MICROSCOPE • LIQUID CRYSTAL INSPECTION EQUIPMENT FEATURES: • Isolates both vertical and horizontal movement • Superior damping

Suppliers

Company
Product
Description
Supplier Links
Isolator - Spring Type (Metric) - V11Z69-MKSC0150A - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Isolator - Spring Type (Metric)
V11Z69-MKSC0150A
Isolator - Spring Type (Metric) V11Z69-MKSC0150A
UPPER CASE, LOWER CASE & BASE PLATE: Steel SHEET: Rubber FOR STANDARD LOADS OF: 60±10 to 1000±50 kgf (132±22 to 2200±110 lb.) OPERATING TEMPERATURE: +23 ±3°C (+73.4 ±5.4°F) APPLICATIONS: • ELECTRON MICROSCOPE • LIQUID CRYSTAL INSPECTION EQUIPMENT FEATURES: • Isolates both vertical and horizontal movement • Superior damping

UPPER CASE, LOWER CASE & BASE PLATE: Steel

SHEET: Rubber

FOR STANDARD LOADS OF: 60±10 to 1000±50 kgf (132±22 to 2200±110 lb.)

OPERATING TEMPERATURE: +23 ±3°C (+73.4 ±5.4°F)

APPLICATIONS:

• ELECTRON MICROSCOPE
• LIQUID CRYSTAL INSPECTION EQUIPMENT

FEATURES:

• Isolates both vertical and horizontal movement
• Superior damping

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z69-MKSC0150A
Product Name Isolator - Spring Type (Metric)
Application Vibration Isolation
Type Circular Isolator
Features Anchoring Holes
Load Capacity 330.75 lbs (150.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Nickel Finish - HVEP308S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - BE-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details