Advanced Antivibration Components - AAC Soft Rubber Vibration Mount (Metric) V11Z03MMMKXA15

Description
PLATE: Steel, Zinc Plated SCREW: Steel, Zinc Plated ISOLATOR: Soft Rubber SPECIFICATIONS: • Use Only in Compression • Do not use where mount is subjected to twist • Use at temperatures below +50°C (+122°F) • Avoid exposure to water or oil FEATURES: • Simple design and economical • Soft rubber with low spring constant • Suitable for light equipment • The end plates are serrated to prevent twisting during installation
Description
PLATE: Steel, Zinc Plated SCREW: Steel, Zinc Plated ISOLATOR: Soft Rubber SPECIFICATIONS: • Use Only in Compression • Do not use where mount is subjected to twist • Use at temperatures below +50°C (+122°F) • Avoid exposure to water or oil FEATURES: • Simple design and economical • Soft rubber with low spring constant • Suitable for light equipment • The end plates are serrated to prevent twisting during installation

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Vibration Mount (Metric) - V11Z03MMMKXA15 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Soft Rubber Vibration Mount (Metric)
V11Z03MMMKXA15
Soft Rubber Vibration Mount (Metric) V11Z03MMMKXA15
PLATE: Steel, Zinc Plated SCREW: Steel, Zinc Plated ISOLATOR: Soft Rubber SPECIFICATIONS: • Use Only in Compression • Do not use where mount is subjected to twist • Use at temperatures below +50°C (+122°F) • Avoid exposure to water or oil FEATURES: • Simple design and economical • Soft rubber with low spring constant • Suitable for light equipment • The end plates are serrated to prevent twisting during installation

PLATE: Steel, Zinc Plated

SCREW: Steel, Zinc Plated

ISOLATOR: Soft Rubber

SPECIFICATIONS:

• Use Only in Compression
• Do not use where mount is subjected to twist
• Use at temperatures below +50°C (+122°F)
• Avoid exposure to water or oil
FEATURES:

• Simple design and economical
• Soft rubber with low spring constant
• Suitable for light equipment
• The end plates are serrated to prevent twisting during installation

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z03MMMKXA15
Product Name Soft Rubber Vibration Mount (Metric)
Application Vibration Isolation
Type Hourglass Mount
Features Threaded Stud
Load Capacity 2.92 lbs (1.33 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264271 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 313.77 lbs (142.30 kg)
Thickness 1.97 inch (50.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.875 in Base Diameter - HVTL-25N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
The minimum shear & compression load for 81% isolation - A10Z 1-323C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
View Details