Advanced Antivibration Components - AAC Conical Vibration Mounts V12Z03M051060

Description
MATERIAL: Body – Steel, Zinc Plated Isolator – Natural Rubber / Styrene-Butadiene Rubber Compound, 60 ± 5 Durometer
Datasheet
Description
MATERIAL: Body – Steel, Zinc Plated Isolator – Natural Rubber / Styrene-Butadiene Rubber Compound, 60 ± 5 Durometer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conical Vibration Mounts - V12Z03M051060 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Conical Vibration Mounts
V12Z03M051060
Conical Vibration Mounts V12Z03M051060
MATERIAL: Body – Steel, Zinc Plated Isolator – Natural Rubber / Styrene-Butadiene Rubber Compound, 60 ± 5 Durometer

MATERIAL: Body – Steel, Zinc Plated
Isolator – Natural Rubber / Styrene-Butadiene
Rubber Compound, 60 ± 5 Durometer

Supplier's Site Datasheet
Conical Suspension Vibration Mount - V12Z03M051060 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Conical Suspension Vibration Mount
V12Z03M051060
Conical Suspension Vibration Mount V12Z03M051060
BODY: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS UP TO: 1632 kgf (3598 lb.)

BODY:
Steel, Zinc Plated
ISOLATOR: (60 ±5 Durometer)
Natural Rubber / Styrene-Butadiene Rubber Compound
FOR COMPRESSION LOADS UP TO:
1632 kgf (3598 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts Vibration Isolators and Machine Mounts
Product Number V12Z03M051060 V12Z03M051060
Product Name Conical Vibration Mounts Conical Suspension Vibration Mount
Application Vibration Isolation Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 449.82 lbs (204.00 kg) 450.00 lbs (204.08 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped) - VD5 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.78 to 777.81 lbs (8.97 to 352.75 kg)
View Details
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Nickel Finish - HVEP313S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Vibration Isolation Pad Mount - Fabri-Flex-Reinforced-Duck-&-Neoprene-Pads - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details