Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V12Z02MFF303010

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 15.3 to 673 kgf (33.7 to 1484 lb.) FOR SHEAR LOADS OF: 2 to 100 kgf (4.4 to 220 lb.)
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 15.3 to 673 kgf (33.7 to 1484 lb.) FOR SHEAR LOADS OF: 2 to 100 kgf (4.4 to 220 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V12Z02MFF303010 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V12Z02MFF303010
Cylindrical Vibration Mount (Metric) V12Z02MFF303010
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 15.3 to 673 kgf (33.7 to 1484 lb.) FOR SHEAR LOADS OF: 2 to 100 kgf (4.4 to 220 lb.)

FASTENERS: Steel, Zinc Plated

ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound.

FOR COMPRESSION LOADS OF: 15.3 to 673 kgf (33.7 to 1484 lb.)

FOR SHEAR LOADS OF: 2 to 100 kgf (4.4 to 220 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z02MFF303010
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Anchoring Holes
Load Capacity 137.15 lbs (62.20 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA100 / LVE100 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
High Value Series Stud Style - Steel w/Gold Chromate Finish - HVPM20S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Vibration Isolator - Wide-Flange-Bases-for-Structural-Fans - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details