SPRING: Steel (Black Cataphoresis or Blue Epoxy)
BASE: Carbon Steel
ISOLATOR: Polyethylene
BASE PAD:Foam Rubber
BUSHING: Carbon Steel
TEMPERATURE RANGE: -90°C TO +200°C (-130°F TO +392°F)
• LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z73MAM025R |
| Product Name | Spring Mount - Foam (Metric) |
| Application | Vibration Isolation |
| Type | Steel Spring |
| Features | Anchoring Holes |
| Load Capacity | 56.20 lbs (25.49 kg) |