STUD: Stainless Steel
BODY: Silicone Gel
TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C)
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z64-MN07 |
| Product Name | Vibration Vibration Mount - Silicone Gel (Inch) |
| Application | Vibration Isolation |
| Type | Stud Plate Mount |
| Features | Threaded Stud |
| Load Capacity | 18.70 lbs (8.48 kg) |