FASTENERS: Steel, Zinc Plated
ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound
FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.)
FOR SHEAR LOADS OF: 2 to 112 kgf (4.4 to 247 lb.)
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V12Z02MMM202516 |
| Product Name | Cylindrical Vibration Mount (Metric) |
| Application | Vibration Isolation |
| Type | Stud Plate Mount |
| Features | Threaded Stud |
| Load Capacity | 54.02 lbs (24.50 kg) |