BASE & STUD: Steel, Zinc Plated
ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene
Fig. 2 – Nitrile Rubber Compound
FOR LOADS UP TO: 1632 kgf (3598 lb.)
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V12Z06MA1156005 |
| Product Name | Rectangular Vibration Mount (Metric) |
| Application | Vibration Isolation |
| Type | Compression Mount |
| Features | Threaded Stud |
| Load Capacity | 1124.55 lbs (510.00 kg) |