Advanced Antivibration Components - AAC Air Spring (Metric) V11Z48MPSD0200

Description
DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)
Description
DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)

Suppliers

Company
Product
Description
Supplier Links
Air Spring (Metric) - V11Z48MPSD0200 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Air Spring (Metric)
V11Z48MPSD0200
Air Spring (Metric) V11Z48MPSD0200
DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)

DIAPHRAGM: Synthetic Rubber

BODY: Steel, Painted

OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z48MPSD0200
Product Name Air Spring (Metric)
Application Vibration Isolation
Type Air Spring
Features Anchoring Holes
Load Capacity 204.00 lbs (92.52 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - SANDWICH Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
1.68
Specs
Application Vibration Isolation
Load Capacity 8.00 lbs (3.63 kg)
Thickness 0.75 inch (19.05 mm)
View Details
Anti Vibration Mount-for.047
Specs
Application Vibration Isolation
Features Threaded Stud
View Details
Anti-Vibration Sheet -  - Links-Japan, LLC
Links-Japan, LLC
Specs
Application Vibration Isolation
Type Dampening Pad
View Details