Advanced Antivibration Components - AAC Spring Mount - Foam (Metric) V10Z73MAM250C

Description
SPRING: Steel (Black Cataphoresis or Blue Epoxy) BASE: Carbon Steel ISOLATOR: Polyethylene BASE PAD: Foam Rubber BUSHING: Carbon Steel TEMPERATURE RANGE: -90°C TO +200°C (-130°F TO +392°F) • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1
Description
SPRING: Steel (Black Cataphoresis or Blue Epoxy) BASE: Carbon Steel ISOLATOR: Polyethylene BASE PAD: Foam Rubber BUSHING: Carbon Steel TEMPERATURE RANGE: -90°C TO +200°C (-130°F TO +392°F) • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Foam (Metric) - V10Z73MAM250C - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Foam (Metric)
V10Z73MAM250C
Spring Mount - Foam (Metric) V10Z73MAM250C
SPRING: Steel (Black Cataphoresis or Blue Epoxy) BASE: Carbon Steel ISOLATOR: Polyethylene BASE PAD: Foam Rubber BUSHING: Carbon Steel TEMPERATURE RANGE: -90°C TO +200°C (-130°F TO +392°F) • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

SPRING: Steel (Black Cataphoresis or Blue Epoxy)

BASE: Carbon Steel

ISOLATOR: Polyethylene

BASE PAD: Foam Rubber

BUSHING: Carbon Steel

TEMPERATURE RANGE: -90°C TO +200°C (-130°F TO +392°F)

• LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z73MAM250C
Product Name Spring Mount - Foam (Metric)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 562.00 lbs (254.88 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Sud / Tapped) - VD2 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 19.11 to 3153.94 lbs (8.67 to 1430.36 kg)
View Details
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP304B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - CE-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details